Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
1,154
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,154
in stock
|
Buy Now | |
element14
from US$0.15
|
1,154
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
854
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 250V |
Film Capacitor, Aec-Q200 R82 Series, 0.22 F, 10%, Pet (Polyester), 250 V Rohs Compliant: Yes |Kemet R82IC3220DQ60K | Newark Electronics |
CAP, 0.22µF, 250V, 10%, PET, RADIAL | element14 |
Capacitor: polyester | Transfer Multisort Elektronik |
Capacitor, Polyester Metallized, Cap 0.22 uf, Tol 10%,Vol-Rtg 250,Radial | KEMET R82IC3220DQ60K | RS Americas |
Film Capacitor, 0.22 uF, 140 V, 250 V, � 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R82IC3220DQ60K?
Additional datasheets, footprints and schematics for R82IC3220DQ60K are listed on our Part Details page. You can also find images and similar parts to R82IC3220DQ60K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82IC3220DQ60K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82IC3220DQ60K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82IC3220DQ60K fall under?
The R82IC3220DQ60K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82IC3220DQ60K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82IC3220DQ60K you can contact the distributor directly for product support, shipping queries etc.
Is the R82IC3220DQ60K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82IC3220DQ60K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for R82IC3220DQ60K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82IC3220DQ60K often in real-time on the comparison pages.
What if I can't find stock of R82IC3220DQ60K?
You can fill out our help required form which you can use to request a quote for R82IC3220DQ60K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.