Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
20,165
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
24,228
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
20,165
in stock
|
Buy Now | |
element14
from US$0.09
|
20,165
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Application | General Purpose |
Capacitor Mounting | Through Hole |
External Depth | 4mm |
External Length / Height | 8mm |
External Width | 7mm |
Lead Length | 17mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Voltage Rating V DC | 100V |
Cap, Film, Pet, 0.22Uf, 100V, Radial | Newark Electronics |
CAP, 0.22µF, 100V, 5%, PET, RADIAL | element14 |
Film Capacitor, 0.22 uF, 63 V, 100 V, ± 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
Film Capacitor, 0.22 uF, 63 V, 100 V, � 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R82EC3220Z370J?
Additional datasheets, footprints and schematics for R82EC3220Z370J are listed on our Part Details page. You can also find images and similar parts to R82EC3220Z370J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82EC3220Z370J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82EC3220Z370J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82EC3220Z370J fall under?
The R82EC3220Z370J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82EC3220Z370J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82EC3220Z370J you can contact the distributor directly for product support, shipping queries etc.
Is the R82EC3220Z370J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82EC3220Z370J have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for R82EC3220Z370J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82EC3220Z370J often in real-time on the comparison pages.
What if I can't find stock of R82EC3220Z370J?
You can fill out our help required form which you can use to request a quote for R82EC3220Z370J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.