Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.0342
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
2,272
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0366
|
106,242
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
3,117
in stock
|
Buy Now | |
element14
from US$0.07
|
2,272
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,177
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
752
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0342
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 100V |
KEMET AEC-Q200 Metallized Polyester Film Capacitor, 47nF, 63VAC, 100VDC, 5% | Distrelec |
CAP, 0.047µF, 100V, 5%, PET, RADIAL | element14 |
Cap, 0.047Uf, 100V, Film, Radial | Newark Electronics |
Capacitor, Polyester Metallized, Cap 0.047 uF, Tol 5%, 100 VDC, Radial | KEMET R82EC2470AA60J | RS Americas |
Capacitor: polyester | Transfer Multisort Elektronik |
Film Capacitor, 0.047 uF, 63 V, 100 V, ± 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
Film Capacitor, 0.047 uF, 63 V, 100 V, � 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R82EC2470AA60J?
Additional datasheets, footprints and schematics for R82EC2470AA60J are listed on our Part Details page. You can also find images and similar parts to R82EC2470AA60J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82EC2470AA60J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82EC2470AA60J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82EC2470AA60J fall under?
The R82EC2470AA60J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82EC2470AA60J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82EC2470AA60J you can contact the distributor directly for product support, shipping queries etc.
Is the R82EC2470AA60J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82EC2470AA60J have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for R82EC2470AA60J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82EC2470AA60J often in real-time on the comparison pages.
What if I can't find stock of R82EC2470AA60J?
You can fill out our help required form which you can use to request a quote for R82EC2470AA60J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.