Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.0426
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
5,260
in stock
|
Buy Now | |
TTI Europe
from US$0.0426
|
24,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0483
|
14,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
10,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
9,605
in stock
|
Buy Now | |
element14
from US$0.08
|
9,605
in stock
|
Buy Now | |
Farnell
from US$0.06
|
9,605
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15000pF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 100V |
Cap, 0.015Μf, 100V, 5%, Pet, Radial | Newark Electronics |
CAP, 0.015µF, 100V, 5%, PET, RADIAL | element14 |
R82 radial poly cap,15nF 100V 5mm | RS |
Film Capacitor, 0.015 uF, 63 V, 100 V, ± 5%, Metallized PET, Radial Box - 2 Pin | Avnet America |
15nF +/-5% 100 V dc, 63 V ac Through Hole Polyester Film Capacitor | KEMET R82EC2150DQ50J | RS Americas |
Film Capacitor, 0.015 uF, 63 V, 100 V, � 5%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R82EC2150DQ50J?
Additional datasheets, footprints and schematics for R82EC2150DQ50J are listed on our Part Details page. You can also find images and similar parts to R82EC2150DQ50J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82EC2150DQ50J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82EC2150DQ50J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82EC2150DQ50J fall under?
The R82EC2150DQ50J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82EC2150DQ50J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82EC2150DQ50J you can contact the distributor directly for product support, shipping queries etc.
Is the R82EC2150DQ50J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82EC2150DQ50J have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for R82EC2150DQ50J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82EC2150DQ50J often in real-time on the comparison pages.
What if I can't find stock of R82EC2150DQ50J?
You can fill out our help required form which you can use to request a quote for R82EC2150DQ50J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.