Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 50V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Application | General Purpose |
Capacitor Mounting | Through Hole |
External Depth | 7mm |
External Length / Height | 13mm |
External Width | 7mm |
Height | 13mm |
Lead Length | 17mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Voltage Rating V DC | 50V |
CAP, 4.7µF, 50V, 5%, PET, RADIAL | element14 |
Cap, Film, Pet, 4.7Uf, 50V, Radial | Newark Electronics |
Film Capacitor, 4.7 uF, 30 V, 50 V, ± 5%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Film Capacitor, 4.7 uF, 30 V, 50 V, � 5%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R82CC4470Z330J?
Additional datasheets, footprints and schematics for R82CC4470Z330J are listed on our Part Details page. You can also find images and similar parts to R82CC4470Z330J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82CC4470Z330J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82CC4470Z330J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82CC4470Z330J fall under?
The R82CC4470Z330J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82CC4470Z330J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82CC4470Z330J you can contact the distributor directly for product support, shipping queries etc.
Is the R82CC4470Z330J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82CC4470Z330J have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for R82CC4470Z330J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82CC4470Z330J often in real-time on the comparison pages.
What if I can't find stock of R82CC4470Z330J?
You can fill out our help required form which you can use to request a quote for R82CC4470Z330J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.