R76UN24704040J Capacitors by KEMET

CAP 0.047µF 2 KV 5% PP RADIAL

Status: Unknown
Series: R76 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for RS
RS
from US$1.16
No stock
Buy Now
Logo for Farnell
Farnell
from US$0.72
2,990
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.77
-
Buy Now
Logo for element14
element14
from US$0.76
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.60
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47000pF
Voltage Rating 2kV
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 5%
Product Range R76 Series
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Lead Spacing 22.5mm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
Voltage Rating V DC 2kV

Alternative Descriptions

CAP, 0.047µF, 2 KV, 5%, PP, RADIAL | Farnell
Capacitor R76 0.047uF 2000VDC MMKP | RS
Capacitor, Film, Pp, 0.047Uf, 2Kv, Rad | Newark Electronics
FILM CAPACITOR | Richardson RFPD
Power Film Capacitor, 0.047 uF, 700 V, 2 kV, � 5%, PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R76UN24704040J?

Additional datasheets, footprints and schematics for R76UN24704040J are listed on our Part Details page. You can also find images and similar parts to R76UN24704040J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R76UN24704040J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R76UN24704040J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R76UN24704040J fall under?

The R76UN24704040J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to R76UN24704040J when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R76UN24704040J you can contact the distributor directly for product support, shipping queries etc.

Is the R76UN24704040J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R76UN24704040J have stock available?

Authorised distributors including Farnell, RS, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for R76UN24704040J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R76UN24704040J often in real-time on the comparison pages.

What if I can't find stock of R76UN24704040J?

You can fill out our help required form which you can use to request a quote for R76UN24704040J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay