Status: | Unknown |
---|---|
Series: | R75 Series |
RoHS: | Unknown |
Prices starting from US$0.49
Capacitance | 47000pF |
---|---|
Voltage Rating | 2kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | R75 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 2kV |
Capacitor R75 PP 47nF 2000Vdc 700Vac | RS |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Film Capacitor, Aec-Q200 R75 Series, 0.047 F, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant: Yes |Kemet R75UN24704030J | Newark Electronics |
CAP, 0.047µF, 2 KV, 5%, PP, RADIAL | element14 |
FILM CAPACITOR | Richardson RFPD |
Power Film Capacitor, 0.047 uF, 700 V, 2 kV, � 5%, PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R75UN24704030J?
Additional datasheets, footprints and schematics for R75UN24704030J are listed on our Part Details page. You can also find images and similar parts to R75UN24704030J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R75UN24704030J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R75UN24704030J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R75UN24704030J fall under?
The R75UN24704030J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R75UN24704030J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R75UN24704030J you can contact the distributor directly for product support, shipping queries etc.
Is the R75UN24704030J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R75UN24704030J have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for R75UN24704030J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R75UN24704030J often in real-time on the comparison pages.
What if I can't find stock of R75UN24704030J?
You can fill out our help required form which you can use to request a quote for R75UN24704030J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.