R75QN31504000J

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for R75QN31504000J
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for R75QN31504000J
Series Information for R75QN31504000J - KEMET

Features

  • feature
    Capacitance range: 220 pF u2013 33 u00b5F
  • feature
    Capacitance tolerance: u00b15%, u00b110%, u00b120%
  • feature
    Climatic category: 55/105/56 IEC 60068-1
  • feature
    Lead Spacing: 7.5 u2013 37.5 mm
  • feature
    Operating temperature range of -55u02daC to +105u02daC
  • feature
    RoHS compliance and lead-free terminations
  • feature
    Self-healing -
  • feature
    Tape and reel packaging in accordance with IEC 60286u20132
  • feature
    Voltage range: 160 u2013 2,000 VDC

Description

CAP 0.15µF 1 KV 5% PP RADIAL
The R75 Series is constructed of metallized polypropylene film with radial leads of tinned wire. The radial leads are electrically welded to the metal layer on the ends of the capacitor winding. The capacitor is encapsulated in a self-extinguishing solvent resistant plastic case with thermosetting resin material meeting the UL 94V–0 requirements. Two different winding constructions are used depending on voltage parameters and lead spacing. Please see the Performance Characteristics for more information. Automotive grade devices are available (up to lead spacing 22.5 mm) and meet the demanding Automotive Electronics Council's AEC–Q200 qualification requirements.

Specifications

Capacitance:
0.15µF
Voltage Rating:
1kV
Capacitor Dielectric Type:
PP (Polypropylene)
Capacitance Tolerance:
± 5%
Product Range:
R75 Series
Capacitor Case Style:
Radial Box
Capacitor Terminals:
Radial Leaded
Lead Spacing:
22.5mm
Operating Temperature Min:
-55°C
Operating Temperature Max:
105°C
Automotive Qualification Standard:
AEC-Q200
SVHC:
No SVHC (15-Jan-2018)
Voltage Rating V DC:
1kV

Alternate Descriptions

Avnet Europe

Cap Film 0.15uF 1000V 250V PP 5% (26.5 X 10 X 18.5mm) Dipped Radial 22.5mm 105°C Bulk

Distrelec

.5

Distrelec product