Status: | Unknown |
---|---|
Series: | R75L Series |
RoHS: | Unknown |
Capacitance | 0.56µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | R75L Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 250V |
Capacitor Film Radial PP 0.56uF250V | RS |
CAP, 0.56µF, 250V, 10%, PP, RADIAL | Farnell |
Capacitor, Film, Pp, 0.56Uf, 250V, Rad | Newark Electronics |
Where can I find additional details, specifications and documents for a R75LN35604000K?
Additional datasheets, footprints and schematics for R75LN35604000K are listed on our Part Details page. You can also find images and similar parts to R75LN35604000K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R75LN35604000K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R75LN35604000K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R75LN35604000K fall under?
The R75LN35604000K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R75LN35604000K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R75LN35604000K you can contact the distributor directly for product support, shipping queries etc.
Is the R75LN35604000K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R75LN35604000K have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for R75LN35604000K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R75LN35604000K often in real-time on the comparison pages.
What if I can't find stock of R75LN35604000K?
You can fill out our help required form which you can use to request a quote for R75LN35604000K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.