R75IN42204040J Capacitors by KEMET

CAP 2.2µF 250V 5% PP RADIAL

Status: Unknown
Series: R75 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for RS
RS
from US$0.99
610
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.91
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.14
-
Buy Now
Logo for element14
element14
from US$1.04
-
Buy Now
Logo for Farnell
Farnell
from US$0.96
-
Buy Now

Specifications

Capacitance 2.2µF
Voltage Rating 250V
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 5%
Product Range R75 Series
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Lead Spacing 22.5mm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
Voltage Rating V DC 250V

Alternative Descriptions

Capacitor R75 PP 2.2uF 250Vdc 160Vac | RS
4200Pf 250V |Kemet R75IN42204040J | Newark Electronics
R75 2.2uF Polypropylene Film Capacitor 160 V ac, 250 V dc +/-5% | KEMET R75IN42204040J | RS Americas
CAP, 2.2µF, 250V, 5%, PP, RADIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R75IN42204040J?

Additional datasheets, footprints and schematics for R75IN42204040J are listed on our Part Details page. You can also find images and similar parts to R75IN42204040J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R75IN42204040J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R75IN42204040J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R75IN42204040J fall under?

The R75IN42204040J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to R75IN42204040J when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R75IN42204040J you can contact the distributor directly for product support, shipping queries etc.

Is the R75IN42204040J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R75IN42204040J have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for R75IN42204040J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R75IN42204040J often in real-time on the comparison pages.

What if I can't find stock of R75IN42204040J?

You can fill out our help required form which you can use to request a quote for R75IN42204040J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay