Status: | Unknown |
---|---|
Series: | R74 Series |
RoHS: | Unknown |
Capacitance | 2200pF |
---|---|
Voltage Rating | 500V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | R74 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Cap, 2200Pf, 500V, 5%, Pp, Radial | Newark Electronics |
CAP, 2200PF, 500V, 5%, PP, RADIAL | element14 |
Film Capacitor, 2200 pF, 500 V, 1600 V, � 5%, Metallized PP, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R745F1220AA00J?
Additional datasheets, footprints and schematics for R745F1220AA00J are listed on our Part Details page. You can also find images and similar parts to R745F1220AA00J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R745F1220AA00J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R745F1220AA00J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R745F1220AA00J fall under?
The R745F1220AA00J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R745F1220AA00J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R745F1220AA00J you can contact the distributor directly for product support, shipping queries etc.
Is the R745F1220AA00J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R745F1220AA00J have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for R745F1220AA00J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R745F1220AA00J often in real-time on the comparison pages.
What if I can't find stock of R745F1220AA00J?
You can fill out our help required form which you can use to request a quote for R745F1220AA00J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.