Status: | Unknown |
---|---|
Series: | R73 Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
160
in stock
|
Buy Now | |
Rapid Electronics
from US$0.77
|
390
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
323
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
element14
from US$0.61
|
-
|
Buy Now | |
Farnell
from US$1.18
|
-
|
Buy Now |
Capacitance | 15000pF |
---|---|
Voltage Rating | 1.6kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | R73 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 1.6kV |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Capacitor Film Radial PP 0.015uF 1600V | RS |
Cap, 0.015Μf, 1.6 Kv, 5%, Pp, Radial | Newark Electronics |
Power Film Capacitor, 0.015 uF, 450 V, 1.6 kV, ± 5%, PP, Radial Box - 2 Pin, Through Hole | Avnet America |
CAP, 0.015µF, 1.6 KV, 5%, PP, RADIAL | element14 |
Where can I find additional details, specifications and documents for a R73TN21504000J?
Additional datasheets, footprints and schematics for R73TN21504000J are listed on our Part Details page. You can also find images and similar parts to R73TN21504000J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R73TN21504000J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R73TN21504000J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R73TN21504000J fall under?
The R73TN21504000J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R73TN21504000J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R73TN21504000J you can contact the distributor directly for product support, shipping queries etc.
Is the R73TN21504000J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R73TN21504000J have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for R73TN21504000J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R73TN21504000J often in real-time on the comparison pages.
What if I can't find stock of R73TN21504000J?
You can fill out our help required form which you can use to request a quote for R73TN21504000J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.