Status: | Unknown |
---|---|
Series: | R71 Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
Product Range | R71 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 630V |
Capacitor Film Radial PP 0.47uf 630V | RS |
Capacitor: polypropylene | Transfer Multisort Elektronik |
0,47 U 630Vv |Kemet R71PI34704030M | Newark Electronics |
KEMET Capacitor, Radial, 470nF, 275VAC, 630VDC, 20% | Distrelec |
CAP, 0.47µF, 630V, 20%, PP, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a R71PI34704030M?
Additional datasheets, footprints and schematics for R71PI34704030M are listed on our Part Details page. You can also find images and similar parts to R71PI34704030M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R71PI34704030M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R71PI34704030M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R71PI34704030M fall under?
The R71PI34704030M is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R71PI34704030M when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R71PI34704030M you can contact the distributor directly for product support, shipping queries etc.
Is the R71PI34704030M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R71PI34704030M have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Distrelec and Farnell have stock available or on a lead time for R71PI34704030M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R71PI34704030M often in real-time on the comparison pages.
What if I can't find stock of R71PI34704030M?
You can fill out our help required form which you can use to request a quote for R71PI34704030M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.