Status: | Unknown |
---|---|
Series: | R71 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
1,800
in stock
|
Buy Now | |
element14
from US$0.12
|
6,915
in stock
|
Buy Now | |
Farnell
from US$0.11
|
6,915
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
3,090
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 420V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | R71 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 420V |
CAP, 0.1µF, 420V, 10%, PP, RADIAL | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Capacitor Film Radial PP 0.1uF 420V | RS |
Capacitor, Film, Pp, 0.1Uf, 420V, Radial | Newark Electronics |
Power Film Capacitor, 0.1 uF, 220 V, 420 V, ± 10%, PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a R71MF31004030K?
Additional datasheets, footprints and schematics for R71MF31004030K are listed on our Part Details page. You can also find images and similar parts to R71MF31004030K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R71MF31004030K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R71MF31004030K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R71MF31004030K fall under?
The R71MF31004030K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R71MF31004030K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R71MF31004030K you can contact the distributor directly for product support, shipping queries etc.
Is the R71MF31004030K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R71MF31004030K have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for R71MF31004030K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R71MF31004030K often in real-time on the comparison pages.
What if I can't find stock of R71MF31004030K?
You can fill out our help required form which you can use to request a quote for R71MF31004030K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.