Status: | Unknown |
---|---|
Series: | R60 Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.94
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.74
|
560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.69
|
138
in stock
|
Buy Now | |
Distrelec
from US$2.09
|
72
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,040
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
-
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | R60 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 630V |
Capacitor: polyester | Transfer Multisort Elektronik |
KEMET Capacitor, 1uF, 220VAC, 630VDC, 10% | Distrelec |
Film Capacitor, 1 uF, 220 V, 630 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
1Μf/10Vdc/2V |Kemet R60PR4100AA50K | Newark Electronics |
Film Capacitor, 1 uF, 220 V, 630 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
CAP, 1µF, 630V, 10%, PET, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a R60PR4100AA50K?
Additional datasheets, footprints and schematics for R60PR4100AA50K are listed on our Part Details page. You can also find images and similar parts to R60PR4100AA50K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R60PR4100AA50K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R60PR4100AA50K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R60PR4100AA50K fall under?
The R60PR4100AA50K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R60PR4100AA50K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R60PR4100AA50K you can contact the distributor directly for product support, shipping queries etc.
Is the R60PR4100AA50K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R60PR4100AA50K have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Distrelec, Avnet Abacus and Newark Electronics have stock available or on a lead time for R60PR4100AA50K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R60PR4100AA50K often in real-time on the comparison pages.
What if I can't find stock of R60PR4100AA50K?
You can fill out our help required form which you can use to request a quote for R60PR4100AA50K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.