Status: | Unknown |
---|---|
Series: | R60 Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | R60 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 630V |
Film Capacitor, Aec-Q200 R47 Series, 0.22 Uf, 10%, Pet (Polyester), 630 V Rohs Compliant: Yes |Kemet R60PI32205040K | Newark Electronics |
CAP, 0.22µF, 630V, 10%, PET, RADIAL | element14 |
Film Capacitor, 0.22 uF, 220 V, 630 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R60PI32205040K?
Additional datasheets, footprints and schematics for R60PI32205040K are listed on our Part Details page. You can also find images and similar parts to R60PI32205040K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R60PI32205040K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R60PI32205040K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R60PI32205040K fall under?
The R60PI32205040K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R60PI32205040K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R60PI32205040K you can contact the distributor directly for product support, shipping queries etc.
Is the R60PI32205040K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R60PI32205040K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for R60PI32205040K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R60PI32205040K often in real-time on the comparison pages.
What if I can't find stock of R60PI32205040K?
You can fill out our help required form which you can use to request a quote for R60PI32205040K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.