Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 24A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.15ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 74W |
Transistor Case Style | TO-220FM |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 600V, 24A, To-220Fm | Newark Electronics |
Nch 600V 24A Power MOSFET | Future Electronics |
MOSFET, N-CH, 600V, 24A, TO-220FM | element14 |
Where can I find additional details, specifications and documents for a R6024KNX?
Additional datasheets, footprints and schematics for R6024KNX are listed on our Part Details page. You can also find images and similar parts to R6024KNX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6024KNX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6024KNX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6024KNX fall under?
The R6024KNX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to R6024KNX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6024KNX you can contact the distributor directly for product support, shipping queries etc.
Is the R6024KNX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R6024KNX have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for R6024KNX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6024KNX often in real-time on the comparison pages.
What if I can't find stock of R6024KNX?
You can fill out our help required form which you can use to request a quote for R6024KNX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.