Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low on-resistance |
Fast switching speed |
Gate-source voltage (VGSS) guaranteed to be ±20V |
Drive circuits can be simple |
Parallel use is easy |
Pb-free lead plating ; RoHS compliant |
Package Code | TO-263 (D2PAK) |
---|---|
JEITA Package | SC-83 |
Applications | Power Supply |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 600 |
Drain Current ID[A] | 15 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.26 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.26 |
Total gate charge Qg[nC] | 40 |
Power Dissipation (PD)[W] | 40 |
Drive Voltage[V] | 10 |
Trr (Typ.)[ns] | 480 |
Mounting Style | Surface mount |
Bare Die Part Number | Available: K7408 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x13.1 (t=4.7) |
Data Sheet |
---|
R6015ENJ Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans MOSFET N-CH 600V ±15A 3-Pin TO-263 T/R | Avnet America |
MOSFET, N-CH, 600V, 15A, TO-263 | Farnell |
Where can I find additional details, specifications and documents for a R6015ENJTL?
Additional datasheets, footprints and schematics for R6015ENJTL are listed on our Part Details page. You can also find images and similar parts to R6015ENJTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6015ENJTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6015ENJTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6015ENJTL you can contact the distributor directly for product support, shipping queries etc.
Is the R6015ENJTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for R6015ENJTL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for R6015ENJTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6015ENJTL often in real-time on the comparison pages.
What if I can't find stock of R6015ENJTL?
You can fill out our help required form which you can use to request a quote for R6015ENJTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.