Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.71
Low on-resistance. |
Ultra fast switching speed. |
Parallel use is easy. |
Pb-free lead plating; RoHS compliant. |
Package Code | TO-263 (D2PAK) |
---|---|
JEITA Package | SC-83 |
Applications | Power Supply |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 600 |
Drain Current ID[A] | 7 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.57 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.57 |
Total gate charge Qg[nC] | 14.5 |
Power Dissipation (PD)[W] | 78 |
Drive Voltage[V] | 10 |
Trr (Typ.)[ns] | 302 |
Mounting Style | Surface mount |
Bare Die Part Number | Available: K8010 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x13.1 (t=4.7) |
Data Sheet |
---|
R6007KNJ Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
N-CH 600V 7A 620mOhm TO-263 | Rutronik |
Mosfet, N-Ch, 600V, 7A, To-263 | Newark Electronics |
Nch 600V 7A Power MOSFET | Avnet America |
MOSFET, N-CH, 600V, 7A, TO-263 | element14 |
Where can I find additional details, specifications and documents for a R6007KNJTL?
Additional datasheets, footprints and schematics for R6007KNJTL are listed on our Part Details page. You can also find images and similar parts to R6007KNJTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6007KNJTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6007KNJTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6007KNJTL fall under?
The R6007KNJTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to R6007KNJTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6007KNJTL you can contact the distributor directly for product support, shipping queries etc.
Is the R6007KNJTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for R6007KNJTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for R6007KNJTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6007KNJTL often in real-time on the comparison pages.
What if I can't find stock of R6007KNJTL?
You can fill out our help required form which you can use to request a quote for R6007KNJTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.