Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
No stock
|
Buy Now | |
CoreStaff
from US$0.70
|
231
in stock
|
Buy Now | |
Chip One Stop
from US$1.59
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
-
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
element14
from US$1.09
|
-
|
Buy Now | |
Farnell
from US$1.04
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.57ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 46W |
Transistor Case Style | TO-220FM |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
10V Drive Nch MOSFET | RS |
Mosfet, N-Ch, 600V, 7A, To-220Fm | Newark Electronics |
Trans MOSFET N-CH 600V ±7A 3-Pin TO-220FM Bulk | Avnet America |
MOSFET, N-CH, 600V, 7A, TO-220FM | element14 |
Where can I find additional details, specifications and documents for a R6007ENX?
Additional datasheets, footprints and schematics for R6007ENX are listed on our Part Details page. You can also find images and similar parts to R6007ENX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6007ENX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6007ENX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6007ENX fall under?
The R6007ENX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to R6007ENX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6007ENX you can contact the distributor directly for product support, shipping queries etc.
Is the R6007ENX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R6007ENX have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for R6007ENX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6007ENX often in real-time on the comparison pages.
What if I can't find stock of R6007ENX?
You can fill out our help required form which you can use to request a quote for R6007ENX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.