Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 43W |
Transistor Case Style | TO-220FM |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 500V, 7A, To-220Fm-3 | Newark Electronics |
MOSFET, N-CH, 500V, 7A, TO-220FM-3 | Farnell |
Where can I find additional details, specifications and documents for a R5007FNX?
Additional datasheets, footprints and schematics for R5007FNX are listed on our Part Details page. You can also find images and similar parts to R5007FNX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R5007FNX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R5007FNX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R5007FNX fall under?
The R5007FNX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to R5007FNX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R5007FNX you can contact the distributor directly for product support, shipping queries etc.
Is the R5007FNX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R5007FNX have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for R5007FNX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R5007FNX often in real-time on the comparison pages.
What if I can't find stock of R5007FNX?
You can fill out our help required form which you can use to request a quote for R5007FNX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.