Status: | Unknown |
---|---|
Series: | R47 X2 Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Suppression Class | X2 |
Product Range | R47 X2 Series |
Voltage Rating X | 520V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 225V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 27.5mm |
Voltage Rating VAC | 520V |
CAP, 0.22µF, 10%, PP, RADIAL | element14 |
Cap, 0.22Μf, 10%, Pp, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a R475R32205001K?
Additional datasheets, footprints and schematics for R475R32205001K are listed on our Part Details page. You can also find images and similar parts to R475R32205001K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R475R32205001K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R475R32205001K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R475R32205001K fall under?
The R475R32205001K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R475R32205001K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R475R32205001K you can contact the distributor directly for product support, shipping queries etc.
Is the R475R32205001K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R475R32205001K have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for R475R32205001K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R475R32205001K often in real-time on the comparison pages.
What if I can't find stock of R475R32205001K?
You can fill out our help required form which you can use to request a quote for R475R32205001K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.