R475I31005001K Capacitors by KEMET

CAP FILM PP 0.1UF 520VAC RAD

Status: Unknown
Series: R47 X2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Farnell
Farnell
from US$0.53
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Product Range R47 X2 Series
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 10%
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
Lead Spacing 15mm
Voltage Rating VAC 520VAC

Alternative Descriptions

CAP, FILM, PP, 0.1UF, 520VAC, RAD | Farnell
0,1 Uf 20Vv |Kemet R475I31005001K | Newark Electronics
Safety Capacitor, 0.1 uF, 520 VAC, � 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R475I31005001K?

Additional datasheets, footprints and schematics for R475I31005001K are listed on our Part Details page. You can also find images and similar parts to R475I31005001K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R475I31005001K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R475I31005001K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R475I31005001K fall under?

The R475I31005001K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to R475I31005001K when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R475I31005001K you can contact the distributor directly for product support, shipping queries etc.

Is the R475I31005001K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R475I31005001K have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for R475I31005001K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R475I31005001K often in real-time on the comparison pages.

What if I can't find stock of R475I31005001K?

You can fill out our help required form which you can use to request a quote for R475I31005001K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay