Status: | Unknown |
---|---|
Series: | R46 Miniature Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
105
in stock
|
Buy Now | |
TTI Europe
from US$0.79
|
6,800
in stock
|
Buy Now | |
Rutronik
from US$0.62
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
785
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
423
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
92
in stock
|
Buy Now | |
element14
from US$0.74
|
54
in stock
|
Buy Now | |
Farnell
from US$0.72
|
54
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Suppression Class | X2 |
Product Range | R46 Miniature Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 200V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 275V |
Capacitor: polypropylene | Transfer Multisort Elektronik |
KEMET X2 Capacitor, 2.2uF, 275VAC, 560VDC, 20% | Distrelec |
Film Capacitor Radial X2 2.2uF 275Vac | RS |
Suppression Cap, 2.2Uf, Class X2, 275V | Newark Electronics |
CAP, 2.2µF, 20%, PP, RADIAL | element14 |
Safety Capacitor, 2.2 uF, 275 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Safety Capacitor, 2.2 uF, 275 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a R46KN422040P0M?
Additional datasheets, footprints and schematics for R46KN422040P0M are listed on our Part Details page. You can also find images and similar parts to R46KN422040P0M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R46KN422040P0M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R46KN422040P0M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R46KN422040P0M fall under?
The R46KN422040P0M is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R46KN422040P0M when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R46KN422040P0M you can contact the distributor directly for product support, shipping queries etc.
Is the R46KN422040P0M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R46KN422040P0M have stock available?
Authorised distributors including TTI Europe, Rutronik, Transfer Multisort Elektronik, Distrelec and RS have stock available or on a lead time for R46KN422040P0M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R46KN422040P0M often in real-time on the comparison pages.
What if I can't find stock of R46KN422040P0M?
You can fill out our help required form which you can use to request a quote for R46KN422040P0M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.