Status: | Unknown |
---|---|
Series: | R46 275V Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
290
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
19,200
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
2,721
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
1,950
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
1,464
in stock
|
Buy Now | |
element14
from US$0.30
|
290
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
246
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,250
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Suppression Class | X2 |
Product Range | R46 275V Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 400V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 15mm |
Voltage Rating VAC | 275V |
Film Cap,470Nf,275V,t10,h16,l18,pitch15 Rohs Compliant: Yes |Kemet R46KI347000N0M | Newark Electronics |
Capacitor, Film, Cap .47uF, Tol 20%, Suppression, 275V | KEMET R46KI347000N0M | RS Americas |
CAP, 0.47µF, 20%, PP, RADIAL | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Safety Capacitor, 0.47 uF, 275 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Safety Capacitor, 0.47 uF, 275 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a R46KI347000N0M?
Additional datasheets, footprints and schematics for R46KI347000N0M are listed on our Part Details page. You can also find images and similar parts to R46KI347000N0M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R46KI347000N0M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R46KI347000N0M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R46KI347000N0M fall under?
The R46KI347000N0M is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R46KI347000N0M when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R46KI347000N0M you can contact the distributor directly for product support, shipping queries etc.
Is the R46KI347000N0M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R46KI347000N0M have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, Chip One Stop and RS Americas have stock available or on a lead time for R46KI347000N0M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R46KI347000N0M often in real-time on the comparison pages.
What if I can't find stock of R46KI347000N0M?
You can fill out our help required form which you can use to request a quote for R46KI347000N0M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.