R463R34705001K

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for R463R34705001K
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for R463R34705001K
Series Information for R463R34705001K - KEMET

Features

  • feature
    100% screening factory test at 2,200 VDC/1,500 VAC -
  • feature
    Approvals: ENEC, UL, cUL, CQC
  • feature
    Capacitance range: 0.01 u2013 10 u00b5F
  • feature
    Capacitance tolerance: u00b120%, u00b110%
  • feature
    Class X2 (IEC 60384-14)
  • feature
    Climatic category: 40/110/56, IEC 60068u20131
  • feature
    Lead spacing: 10.0 u2013 37.5 mm
  • feature
    Operating temperature range of -40u02daC to +110u02daC
  • feature
    Rated voltage: 300 VAC 50/60 Hz
  • feature
    RoHS Compliant and lead-free terminations
  • feature
    Tape and reel in accordance with IEC 60286u20132

Description

CAP 0.47µF 10% PP RADIAL
The R46 Series is constructed of metallized polypropylene film encapsulated with self-extinguishing resin in a box of material meeting the requirements of UL 94 V–0.

Specifications

Capacitance:
0.47µF
Suppression Class:
X2
Product Range:
R46 310V Series
Voltage Rating X:
310V
Voltage Rating Y:
-
Capacitor Dielectric Type:
PP (Polypropylene)
Capacitance Tolerance:
± 10%
dv/dt Rating:
150V/µs
Capacitor Case Style:
Radial Box
Capacitor Terminals:
Radial Leaded
Operating Temperature Min:
-40°C
Operating Temperature Max:
110°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2018)
Lead Spacing:
27.5mm
Voltage Rating VAC:
310V

Alternate Descriptions

Allied Electronics, Inc

R463 470nF Polypropylene Film Capacitor 310 V ac, 630 V ac +/-10%, Through Hole

Avnet Europe

Cap Film 0.47uF 630V PP 10% (32 X 9 X 17mm) Radial 27.5mm 110°C Bulk

Avnet Europe product

Distrelec

.6701

Distrelec product