Status: | Unknown |
---|---|
Series: | R46 310V Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
810
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
810
in stock
|
Buy Now | |
element14
from US$0.20
|
810
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
695
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Suppression Class | X2 |
Product Range | R46 310V Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 400V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 0.22Μf, 10%, Pp, Radial | Newark Electronics |
CAP, 0.22µF, 10%, PP, RADIAL | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Safety Capacitor, 0.22 uF, 310 VAC, � 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Safety Capacitor, 0.22 uF, 310 VAC, ± 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a R463I322000M2K?
Additional datasheets, footprints and schematics for R463I322000M2K are listed on our Part Details page. You can also find images and similar parts to R463I322000M2K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R463I322000M2K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R463I322000M2K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R463I322000M2K fall under?
The R463I322000M2K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R463I322000M2K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R463I322000M2K you can contact the distributor directly for product support, shipping queries etc.
Is the R463I322000M2K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R463I322000M2K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for R463I322000M2K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R463I322000M2K often in real-time on the comparison pages.
What if I can't find stock of R463I322000M2K?
You can fill out our help required form which you can use to request a quote for R463I322000M2K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.