Status: | Unknown |
---|---|
Series: | R41 Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Suppression Class | Y2 |
Product Range | R41 Series |
Voltage Rating X | - |
Voltage Rating Y | 300V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 600V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 300V |
Cap, Sup, X1/Y2, Pp, 300Vac, Radial | Newark Electronics |
CAP, 0.01µF, 20%, PP, RADIAL | element14 |
Capacitor Film R41 Y2 0.01uF 300VAC PP | RS |
Safety Capacitor, 0.01 uF, 300 VAC, 300 VAC, ± 20%, X1 / Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Safety Capacitor, 0.01 uF, 300 VAC, 300 VAC, � 20%, X1 / Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R413I21004000M?
Additional datasheets, footprints and schematics for R413I21004000M are listed on our Part Details page. You can also find images and similar parts to R413I21004000M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R413I21004000M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R413I21004000M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R413I21004000M fall under?
The R413I21004000M is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R413I21004000M when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R413I21004000M you can contact the distributor directly for product support, shipping queries etc.
Is the R413I21004000M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R413I21004000M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for R413I21004000M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R413I21004000M often in real-time on the comparison pages.
What if I can't find stock of R413I21004000M?
You can fill out our help required form which you can use to request a quote for R413I21004000M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.