Status: | Unknown |
---|---|
Series: | R41 Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Suppression Class | X1 / Y2 |
Product Range | R41 Series |
Voltage Rating X | - |
Voltage Rating Y | 300V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 800V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 10mm |
Voltage Rating VAC | 300V |
Film Capacitor, Aec-Q200 R41 Series, 1000 Pf, 20%, Pp (Polypropylene), 300 Vac Rohs Compliant: Yes |Kemet R413F11005000M | Newark Electronics |
CAP, 1000PF, 20%, PP, RADIAL | element14 |
Where can I find additional details, specifications and documents for a R413F11005000M?
Additional datasheets, footprints and schematics for R413F11005000M are listed on our Part Details page. You can also find images and similar parts to R413F11005000M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R413F11005000M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R413F11005000M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R413F11005000M fall under?
The R413F11005000M is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R413F11005000M when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R413F11005000M you can contact the distributor directly for product support, shipping queries etc.
Is the R413F11005000M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R413F11005000M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for R413F11005000M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R413F11005000M often in real-time on the comparison pages.
What if I can't find stock of R413F11005000M?
You can fill out our help required form which you can use to request a quote for R413F11005000M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.