Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Conductor Material | Aluminum/Copper |
---|---|
Insulation Diameter | 23.6 – 26.4mm |
Cross-Section Range | 2 – 350AWG/kcmil |
Voltage Class | ≤ 35kV |
UL Rating | No |
Design Specification | IEEE 386 |
Non-Toxic & Non-Corrosive Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Halogen Free | Yes |
Application Type | T-Connector |
Emission Free | Yes |
Installation Instruction | English |
Product Availability | AMERICAS |
Screened | Yes |
Product Family | ELB-35 |
Bushing Type | 600A |
Insulation | Polymeric |
Technology | Separable Connector |
Connector Type | Mechanical |
Where can I find additional details, specifications and documents for a R25480-000?
Additional datasheets, footprints and schematics for R25480-000 are listed on our Part Details page. You can also find images and similar parts to R25480-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R25480-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R25480-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R25480-000 fall under?
The R25480-000 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.
Can I view similar or alternative parts?
You can view similar parts to R25480-000 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R25480-000 you can contact the distributor directly for product support, shipping queries etc.
Is the R25480-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R25480-000 have stock available?
There is no stock from authorised distributors for R25480-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R25480-000 often in real-time on the comparison pages.
What if I can't find stock of R25480-000?
You can fill out our help required form which you can use to request a quote for R25480-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.