Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMB |
Convert To Gender | Jack |
Adapter Body Style | - |
Impedance | 50ohm |
Connector Type | Adaptor |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Where can I find additional details, specifications and documents for a R24-026-00-0032110MM?
Additional datasheets, footprints and schematics for R24-026-00-0032110MM are listed on our Part Details page. You can also find images and similar parts to R24-026-00-0032110MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R24-026-00-0032110MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R24-026-00-0032110MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R24-026-00-0032110MM fall under?
The R24-026-00-0032110MM is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to R24-026-00-0032110MM when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R24-026-00-0032110MM you can contact the distributor directly for product support, shipping queries etc.
Is the R24-026-00-0032110MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R24-026-00-0032110MM have stock available?
There is no stock from authorised distributors for R24-026-00-0032110MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R24-026-00-0032110MM often in real-time on the comparison pages.
What if I can't find stock of R24-026-00-0032110MM?
You can fill out our help required form which you can use to request a quote for R24-026-00-0032110MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.