Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Convert From Coax Type | FME |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | TNC |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Adaptor |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 900MHz |
Where can I find additional details, specifications and documents for a R23-012-00-004011000?
Additional datasheets, footprints and schematics for R23-012-00-004011000 are listed on our Part Details page. You can also find images and similar parts to R23-012-00-004011000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R23-012-00-004011000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R23-012-00-004011000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R23-012-00-004011000 fall under?
The R23-012-00-004011000 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to R23-012-00-004011000 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R23-012-00-004011000 you can contact the distributor directly for product support, shipping queries etc.
Is the R23-012-00-004011000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R23-012-00-004011000 have stock available?
There is no stock from authorised distributors for R23-012-00-004011000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R23-012-00-004011000 often in real-time on the comparison pages.
What if I can't find stock of R23-012-00-004011000?
You can fill out our help required form which you can use to request a quote for R23-012-00-004011000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.