Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG402/U |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Coaxial Type | RG402 |
Connector Mounting Orientation | Cable |
Contact Resistance | 3mohm |
Insulation Resistance | 5000Mohm |
No. of Mating Cycles | 500 |
Operating Temperature Max | 165°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a R19-002-12-4432110LL?
Additional datasheets, footprints and schematics for R19-002-12-4432110LL are listed on our Part Details page. You can also find images and similar parts to R19-002-12-4432110LL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R19-002-12-4432110LL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R19-002-12-4432110LL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R19-002-12-4432110LL fall under?
The R19-002-12-4432110LL is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to R19-002-12-4432110LL when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R19-002-12-4432110LL you can contact the distributor directly for product support, shipping queries etc.
Is the R19-002-12-4432110LL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R19-002-12-4432110LL have stock available?
There is no stock from authorised distributors for R19-002-12-4432110LL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R19-002-12-4432110LL often in real-time on the comparison pages.
What if I can't find stock of R19-002-12-4432110LL?
You can fill out our help required form which you can use to request a quote for R19-002-12-4432110LL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.