Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58/U |
Contact Material | Brass |
Contact Plating | Silver Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Silver |
Coaxial Type | RG58 |
Connector Mounting Orientation | Cable |
Contact Resistance | 1.5mohm |
Material | Brass |
Termination Method | Clamp |
VSWR | 1.3 |
Voltage Rating V DC | 500V |
Where can I find additional details, specifications and documents for a R15-003-01-014711002?
Additional datasheets, footprints and schematics for R15-003-01-014711002 are listed on our Part Details page. You can also find images and similar parts to R15-003-01-014711002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R15-003-01-014711002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R15-003-01-014711002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R15-003-01-014711002 fall under?
The R15-003-01-014711002 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to R15-003-01-014711002 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R15-003-01-014711002 you can contact the distributor directly for product support, shipping queries etc.
Is the R15-003-01-014711002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R15-003-01-014711002 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for R15-003-01-014711002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R15-003-01-014711002 often in real-time on the comparison pages.
What if I can't find stock of R15-003-01-014711002?
You can fill out our help required form which you can use to request a quote for R15-003-01-014711002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.