Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | (On)-Off |
Actuator / Cap Colour | Green |
Switch Mounting | Panel |
Contact Current Max | 20A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 12V |
Product Range | - |
Approval Bodies | CQC CNS CSA DEMKO ENEC FIMKO NEMKO SEMKO TUV VDE |
Approval Category | UL Recognised |
Bezel Diameter | 23.5mm |
Bezel Height | 2mm |
Colour | Black |
Contact Current AC | 10A |
Contact Current AC Max | 16A |
Contact Resistance | 50mohm |
Contact Voltage AC Max | 250VAC |
Height | 15.8mm |
Height Max | 26.3mm |
IP / NEMA Rating | IP65 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 20.2mm |
Panel Thickness Max | 3mm |
Where can I find additional details, specifications and documents for a R13-112B8W-02-BG-0A?
Additional datasheets, footprints and schematics for R13-112B8W-02-BG-0A are listed on our Part Details page. You can also find images and similar parts to R13-112B8W-02-BG-0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R13-112B8W-02-BG-0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R13-112B8W-02-BG-0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R13-112B8W-02-BG-0A fall under?
The R13-112B8W-02-BG-0A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to R13-112B8W-02-BG-0A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R13-112B8W-02-BG-0A you can contact the distributor directly for product support, shipping queries etc.
Is the R13-112B8W-02-BG-0A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R13-112B8W-02-BG-0A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for R13-112B8W-02-BG-0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R13-112B8W-02-BG-0A often in real-time on the comparison pages.
What if I can't find stock of R13-112B8W-02-BG-0A?
You can fill out our help required form which you can use to request a quote for R13-112B8W-02-BG-0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.