Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Receptacle |
Adapter Body Style | Right Angle Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Nickel |
Connector Type A | BNC Plug |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Material | Brass |
Operating Frequency Max | 4GHz |
Where can I find additional details, specifications and documents for a R13-033-01-000111000?
Additional datasheets, footprints and schematics for R13-033-01-000111000 are listed on our Part Details page. You can also find images and similar parts to R13-033-01-000111000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R13-033-01-000111000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R13-033-01-000111000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R13-033-01-000111000 fall under?
The R13-033-01-000111000 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to R13-033-01-000111000 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R13-033-01-000111000 you can contact the distributor directly for product support, shipping queries etc.
Is the R13-033-01-000111000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R13-033-01-000111000 have stock available?
There is no stock from authorised distributors for R13-033-01-000111000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R13-033-01-000111000 often in real-time on the comparison pages.
What if I can't find stock of R13-033-01-000111000?
You can fill out our help required form which you can use to request a quote for R13-033-01-000111000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.