Status: | Unknown |
---|---|
Series: | R10 Series |
RoHS: | Unknown |
Prices starting from US$13.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.42
|
No stock
|
Buy Now | |
TE Store
from US$188.86
|
267
in stock
|
Buy Now | |
Newark Electronics
from US$80.38
|
243
in stock
|
Buy Now | |
Rapid Electronics
from US$89.99
|
243
in stock
|
Buy Now | |
Chip One Stop
from US$77.90
|
243
in stock
|
Buy Now | |
RS Americas
from US$74.53
|
111
in stock
|
Buy Now | |
Relay Specialties
from US$38.10
|
11
in stock
|
Buy Now | |
Avnet America
from US$64.50
|
-
|
Buy Now | |
element14
from US$90.40
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 28VDC |
Contact Current | 2A |
Product Range | R10 Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
R10S-E1Y1-J1.0K=R10 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 10 mW Coil Resistance: 1000 Ω Coil Special Features: Sensitive Version Industrial Panel Plug-In Monostable, DC 10 mW 1000 Ω | Power Relay | Part Number: R10S-E1Y1-J1.0K | Internal Number: 7-1393769-0 | TE Connectivity | TE Store |
R10S-E1Y1-J1.0K=R10 |Potter&brumfield Te Connectivity R10S-E1Y1-J1.0K | Newark Electronics |
Industrial Relays 3 AMP 10MW 4PDT | Rapid Electronics |
Relay, 3 A, 1 Form C, SPDT, 1 C/O, 1.166 in. L x 0.736 in. W x 1.189 in. H | TE Connectivity R10S-E1Y1-J1.0K | RS Americas |
TYCO P&B CRADLE RELAY | Relay Specialties |
ER - Relay | RS |
Electromechanical Relay SPDT 3A 5VDC 1KOhm Plug-In | Avnet America |
Where can I find additional details, specifications and documents for a R10S-E1Y1-J1.0K?
Additional datasheets, footprints and schematics for R10S-E1Y1-J1.0K are listed on our Part Details page. You can also find images and similar parts to R10S-E1Y1-J1.0K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R10S-E1Y1-J1.0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R10S-E1Y1-J1.0K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R10S-E1Y1-J1.0K fall under?
The R10S-E1Y1-J1.0K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to R10S-E1Y1-J1.0K when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R10S-E1Y1-J1.0K you can contact the distributor directly for product support, shipping queries etc.
Is the R10S-E1Y1-J1.0K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R10S-E1Y1-J1.0K have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for R10S-E1Y1-J1.0K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R10S-E1Y1-J1.0K often in real-time on the comparison pages.
What if I can't find stock of R10S-E1Y1-J1.0K?
You can fill out our help required form which you can use to request a quote for R10S-E1Y1-J1.0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.