Status: | Unknown |
---|---|
Series: | R10 Series |
RoHS: | Unknown |
Prices starting from US$45.05
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | R10 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Solder |
Relay, 4Pdt, 120Vac, 30Vdc, 5A | Newark Electronics |
RELAY, 4PDT, 120VAC, 30VDC, 5A | element14 |
Electromechanical Relay 4PDT 5A 24VDC 700Ohm Through Hole | Avnet America |
TE | RS Americas |
Special Order: R10-E2X4-V700=R10 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 900 mW Coil Resistance: 700 Ω Coil Special Features: Sensitive Version Industrial Panel Plug-In Monostable, DC 900 mW 700 Ω | Power Relay | Part Number: R10-E2X4-V700 | Internal Number: 1-1393767-8 | TE Connectivity | TE Store |
TYCO P&B CRADLE RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a R10-E2X4-V700?
Additional datasheets, footprints and schematics for R10-E2X4-V700 are listed on our Part Details page. You can also find images and similar parts to R10-E2X4-V700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R10-E2X4-V700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R10-E2X4-V700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R10-E2X4-V700 fall under?
The R10-E2X4-V700 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to R10-E2X4-V700 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R10-E2X4-V700 you can contact the distributor directly for product support, shipping queries etc.
Is the R10-E2X4-V700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R10-E2X4-V700 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for R10-E2X4-V700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R10-E2X4-V700 often in real-time on the comparison pages.
What if I can't find stock of R10-E2X4-V700?
You can fill out our help required form which you can use to request a quote for R10-E2X4-V700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.