Status: | Unknown |
---|---|
Series: | R10 Series |
RoHS: | Unknown |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 28VDC |
Contact Current | 2A |
Product Range | R10 Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
Relay, 4Pdt, 120Vac, 28Vdc, 2A | Newark Electronics |
RELAY, 4PDT, 120VAC, 28VDC, 2A | element14 |
Power Relays | RS Americas |
TYCO P&B CRADLE RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a R10-E1Y4-J10.0K?
Additional datasheets, footprints and schematics for R10-E1Y4-J10.0K are listed on our Part Details page. You can also find images and similar parts to R10-E1Y4-J10.0K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R10-E1Y4-J10.0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R10-E1Y4-J10.0K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R10-E1Y4-J10.0K fall under?
The R10-E1Y4-J10.0K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to R10-E1Y4-J10.0K when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R10-E1Y4-J10.0K you can contact the distributor directly for product support, shipping queries etc.
Is the R10-E1Y4-J10.0K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R10-E1Y4-J10.0K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for R10-E1Y4-J10.0K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R10-E1Y4-J10.0K often in real-time on the comparison pages.
What if I can't find stock of R10-E1Y4-J10.0K?
You can fill out our help required form which you can use to request a quote for R10-E1Y4-J10.0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.