Status: | Unknown |
---|---|
Series: | R10 Series |
RoHS: | Unknown |
Prices starting from US$28.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$61.66
|
260
in stock
|
Buy Now | |
TE Store
from US$141.74
|
341
in stock
|
Buy Now | |
Newark Electronics
from US$32.30
|
260
in stock
|
Buy Now | |
element14
from US$65.50
|
260
in stock
|
Buy Now | |
Avnet America
from US$56.95
|
-
|
Buy Now | |
RS Americas
from US$59.04
|
-
|
Buy Now | |
Relay Specialties
from US$28.59
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 3VDC |
Contact Current | 2A |
Product Range | R10 Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
Depth | 24.13mm |
R10-E1Y1-SS220=R10 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 45 mW Coil Resistance: 220 Ω Coil Special Features: Sensitive Version Industrial Panel Plug-In Monostable, DC 45 mW 220 Ω | Power Relay | Part Number: R10-E1Y1-SS220 | Internal Number: 3-1393766-0 | TE Connectivity | TE Store |
Power Relay, Spdt, 120Vac, 28Vdc, 2A | Newark Electronics |
POWER RELAY, SPDT, 120VAC, 28VDC, 2A | element14 |
R10 Series Cradle-Style Relay Non-Sealed Polycarbonate Dust Cover 1-F1orm C 1 CO 3 VDC 200 Ohm 45 mW 2A Single Contact Solder/Plug-In Terminals with Mounting Stud | Avnet America |
Power Relays | RS Americas |
TYCO P&B CRADLE RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a R10-E1Y1-SS220?
Additional datasheets, footprints and schematics for R10-E1Y1-SS220 are listed on our Part Details page. You can also find images and similar parts to R10-E1Y1-SS220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R10-E1Y1-SS220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R10-E1Y1-SS220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R10-E1Y1-SS220 fall under?
The R10-E1Y1-SS220 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to R10-E1Y1-SS220 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R10-E1Y1-SS220 you can contact the distributor directly for product support, shipping queries etc.
Is the R10-E1Y1-SS220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R10-E1Y1-SS220 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for R10-E1Y1-SS220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R10-E1Y1-SS220 often in real-time on the comparison pages.
What if I can't find stock of R10-E1Y1-SS220?
You can fill out our help required form which you can use to request a quote for R10-E1Y1-SS220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.