Status: | Unknown |
---|---|
Series: | R10 Series |
RoHS: | Unknown |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 48VDC |
Contact Current | 5A |
Product Range | R10 Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 2.5kohm |
Approvals & Standards | CSA |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Case Material | Polycarbonate |
Coil Voltage VDC Nom | 48V |
Contact Current Max | 5A |
Contact Current Rating | 5A |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Nom | 28V |
DC Coil Power | 500mW |
Dielectric Voltage Coil to Contact | 1000VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 18.67mm |
External Height | 30.15mm |
External Length / Height | 30.15mm |
External Width | 24.13mm |
Must Actuate Voltage | 36VDC |
Nom Operating Power | 500mW |
Operating Temperature Max | 75°C |
Operating Temperature Min | -55°C |
Relay Type | Power |
Switching Voltage AC | 115VAC |
Switching Voltage DC | 28VDC |
Type | Non-sealed |
RELAY, 4PDT, 120VAC, 30VDC, 5A | element14 |
General Purpose Relay, R10 Series, Power, 4Pdt, 48 Vdc, 5 A Rohs Compliant: Yes |Te Connectivity R10-E1X4-V2.5 | Newark Electronics |
Where can I find additional details, specifications and documents for a R10-E1X4-V2.5?
Additional datasheets, footprints and schematics for R10-E1X4-V2.5 are listed on our Part Details page. You can also find images and similar parts to R10-E1X4-V2.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R10-E1X4-V2.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R10-E1X4-V2.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R10-E1X4-V2.5 fall under?
The R10-E1X4-V2.5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to R10-E1X4-V2.5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R10-E1X4-V2.5 you can contact the distributor directly for product support, shipping queries etc.
Is the R10-E1X4-V2.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R10-E1X4-V2.5 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for R10-E1X4-V2.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R10-E1X4-V2.5 often in real-time on the comparison pages.
What if I can't find stock of R10-E1X4-V2.5?
You can fill out our help required form which you can use to request a quote for R10-E1X4-V2.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.