Status: | Unknown |
---|---|
Series: | R10 Series |
RoHS: | Unknown |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 115VDC |
Contact Current | 5A |
Product Range | R10 Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
R10-E1X4-V15.0K=R10 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 900 mW Coil Resistance: 15000 Ω Coil Special Features: Sensitive Version Industrial Panel Plug-In Monostable, DC 900 mW 15000 Ω | Power Relay | Part Number: R10-E1X4-V15.0K | Internal Number: 1-1393766-3 | TE Connectivity | TE Store |
Relay, 4Pdt, 120Vac, 30Vdc, 5A | Newark Electronics |
62F3053 | element14 |
RELAY, 4PDT, 120VAC, 30VDC, 5A | Farnell |
TYCO P&B CRADLE RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a R10-E1X4-V15.0K?
Additional datasheets, footprints and schematics for R10-E1X4-V15.0K are listed on our Part Details page. You can also find images and similar parts to R10-E1X4-V15.0K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R10-E1X4-V15.0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R10-E1X4-V15.0K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R10-E1X4-V15.0K fall under?
The R10-E1X4-V15.0K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to R10-E1X4-V15.0K when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R10-E1X4-V15.0K you can contact the distributor directly for product support, shipping queries etc.
Is the R10-E1X4-V15.0K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R10-E1X4-V15.0K have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for R10-E1X4-V15.0K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R10-E1X4-V15.0K often in real-time on the comparison pages.
What if I can't find stock of R10-E1X4-V15.0K?
You can fill out our help required form which you can use to request a quote for R10-E1X4-V15.0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.