Status: | Unknown |
---|---|
Series: | R10 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 115VAC |
Contact Current | 3A |
Product Range | R10 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
Relay, Dpdt, 120Vac, 30Vdc, 3A | Newark Electronics |
R10 Series Electromechanical Relay DPDT 3A 115VAC 9000Ohm Socket | Avnet America |
RELAY, DPDT, 120VAC, 30VDC, 3A | element14 |
Special Order: R10-E1P2-115V=R10 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Resistance: 9000 Ω Coil Voltage Rating: 115 VAC Contact Arrangement: 2 Form C (CO) Industrial Panel Plug-In Monostable, AC 9000 Ω 115 VAC | Power Relay | Part Number: R10-E1P2-115V | Internal Number: 7-1393765-0 | TE Connectivity | TE Store |
TYCO P&B CRADLE RELAY, DPDT GO | Relay Specialties |
Where can I find additional details, specifications and documents for a R10-E1P2-115V?
Additional datasheets, footprints and schematics for R10-E1P2-115V are listed on our Part Details page. You can also find images and similar parts to R10-E1P2-115V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R10-E1P2-115V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R10-E1P2-115V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R10-E1P2-115V fall under?
The R10-E1P2-115V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to R10-E1P2-115V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R10-E1P2-115V you can contact the distributor directly for product support, shipping queries etc.
Is the R10-E1P2-115V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R10-E1P2-115V have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TE Store and Farnell have stock available or on a lead time for R10-E1P2-115V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R10-E1P2-115V often in real-time on the comparison pages.
What if I can't find stock of R10-E1P2-115V?
You can fill out our help required form which you can use to request a quote for R10-E1P2-115V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.