R-P31G7210150CC Leads by Multicomp

CABLE U.FL - FME IP67 150MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.21

Distributor Stock
Logo for Farnell
Farnell
from US$5.21
No stock
Buy Now

Specifications

Connector Type A U.FL Right Angle Plug
Connector Type B FME Plug
Coaxial Cable Type 1.37mm
Impedance 50ohm
Cable Length - Imperial 5.9"
Cable Length - Metric 150mm
Jacket Colour Black
Product Range -
SVHC No SVHC (07-Jul-2017)
Cable Assembly Type RF Coaxial
Cable Length 150mm
Colour Black


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R-P31G7210150CC?

Additional datasheets, footprints and schematics for R-P31G7210150CC are listed on our Part Details page. You can also find images and similar parts to R-P31G7210150CC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R-P31G7210150CC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-P31G7210150CC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R-P31G7210150CC fall under?

The R-P31G7210150CC is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.

Can I view similar or alternative parts?

You can view similar parts to R-P31G7210150CC when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R-P31G7210150CC you can contact the distributor directly for product support, shipping queries etc.

Is the R-P31G7210150CC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R-P31G7210150CC have stock available?

Authorised distributors including Farnell have stock available or on a lead time for R-P31G7210150CC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R-P31G7210150CC often in real-time on the comparison pages.

What if I can't find stock of R-P31G7210150CC?

You can fill out our help required form which you can use to request a quote for R-P31G7210150CC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay