Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.44
|
No stock
|
Buy Now |
Connector Type A | U.FL Socket |
---|---|
Connector Type B | FAKRA C Plug |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 3.94" |
Cable Length - Metric | 100mm |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | RF Coaxial |
Cable Length | 100mm |
Colour | Black |
External Diameter | 1.37mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
CABLE, U.FL - FAKRA C, 100MM | Farnell |
Where can I find additional details, specifications and documents for a R-FC31G7210100C?
Additional datasheets, footprints and schematics for R-FC31G7210100C are listed on our Part Details page. You can also find images and similar parts to R-FC31G7210100C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-FC31G7210100C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-FC31G7210100C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-FC31G7210100C fall under?
The R-FC31G7210100C is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to R-FC31G7210100C when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-FC31G7210100C you can contact the distributor directly for product support, shipping queries etc.
Is the R-FC31G7210100C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-FC31G7210100C have stock available?
Authorised distributors including Farnell have stock available or on a lead time for R-FC31G7210100C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-FC31G7210100C often in real-time on the comparison pages.
What if I can't find stock of R-FC31G7210100C?
You can fill out our help required form which you can use to request a quote for R-FC31G7210100C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.