Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$95.20
|
No stock
|
Buy Now | |
Heilind Electronics
from US$95.43
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$95.43
|
1
in stock
|
Buy Now | |
Avnet America
from US$77.16
|
-
|
Buy Now | |
RS Americas
from US$123.08
|
-
|
Buy Now | |
TTI Europe
from US$77.02
|
-
|
Buy Now | |
Richardson RFPD
from US$75.08
|
-
|
Buy Now | |
Sager
from US$87.19
|
-
|
Buy Now |
Connector Type | Stripped Lead Ends |
---|---|
Height (Body) | .03in, .762mm |
Wire Length | 180in |
Width (Body) | 6.604mm, .26in |
Length (Body) | 10in, 254mm |
Wire Diameter | 26AWG |
Wire Count | 3 |
Tolerance Class | 100 W (0 °C) +/- .5% at 0 °C |
Sensor Package | Fiberglass Body |
Lead Wire Style | PTFE Insulated |
Wire/Cladding Type | PTFE Insulated |
Element Material | Platinum |
Model Number | 300HP2C10.003SH180A |
Sensor Type | Platinum Stator Winding RTD |
T1 and T2 for TCR | 0 and +100°C |
Ambient Temperature Range | -58 – 356°F, -50 – 180°C |
TCR at (T1 and T2) | 3850ppm/°C |
Maximum Temperature | 356°F, 180°C |
Resistance (at T_ref) | 100 (25 °C)Ω |
T_ref for Accuracy | 0°C |
抵抗の参照温度 | 0°C |
RTD,STRR,P100,385,.5%,.030T,H TEMPERATURE | Heilind Electronics |
Rtd,strr,p100,385,.5%,.030T,h/Box Rohs Compliant: Yes |Te Connectivity Sensors R-8204 | Newark Electronics |
Temp Sensor Analog Serial (3-Wire) | Avnet America |
Sensor | RS Americas |
RTDSTRRP100385.5%.030TH | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
Industrial Temperature Sensors RTD,STRR,P100,385,.5%,.030T,H | Sager |
Where can I find additional details, specifications and documents for a R-8204?
Additional datasheets, footprints and schematics for R-8204 are listed on our Part Details page. You can also find images and similar parts to R-8204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-8204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-8204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-8204 fall under?
The R-8204 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to R-8204 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-8204 you can contact the distributor directly for product support, shipping queries etc.
Is the R-8204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-8204 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for R-8204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-8204 often in real-time on the comparison pages.
What if I can't find stock of R-8204?
You can fill out our help required form which you can use to request a quote for R-8204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.