Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.87
|
No stock
|
Buy Now |
Connector Type A | U.FL Plug |
---|---|
Connector Type B | SMA RP Bulkhead Jack |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 5.9" |
Cable Length - Metric | 150mm |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | RF Coaxial |
Cable Length | 150mm |
Colour | Black |
Where can I find additional details, specifications and documents for a R-134G7210150C?
Additional datasheets, footprints and schematics for R-134G7210150C are listed on our Part Details page. You can also find images and similar parts to R-134G7210150C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-134G7210150C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-134G7210150C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-134G7210150C fall under?
The R-134G7210150C is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to R-134G7210150C when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-134G7210150C you can contact the distributor directly for product support, shipping queries etc.
Is the R-134G7210150C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-134G7210150C have stock available?
Authorised distributors including Farnell have stock available or on a lead time for R-134G7210150C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-134G7210150C often in real-time on the comparison pages.
What if I can't find stock of R-134G7210150C?
You can fill out our help required form which you can use to request a quote for R-134G7210150C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.