Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | U.FL Right Angle Plug |
---|---|
Connector Type B | SMA RP Straight Jack |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 3.9" |
Cable Length - Metric | 100mm |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | RF Coaxial |
Cable Length | 100mm |
Colour | Black |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | U.FL Right Angle Plug |
---|---|
Connector Type B | SMA RP Bulkhead Jack |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 3.9" |
Cable Length - Metric | 100mm |
Jacket Color | Black |
RoHS Compliant | Yes |
CABLE, U.FL - SMA, IP67, RP, 100MM | element14 |
Coaxial Cable, 100Mm, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a R-134G7210100CD?
Additional datasheets, footprints and schematics for R-134G7210100CD are listed on our Part Details page. You can also find images and similar parts to R-134G7210100CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-134G7210100CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-134G7210100CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-134G7210100CD fall under?
The R-134G7210100CD is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to R-134G7210100CD when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-134G7210100CD you can contact the distributor directly for product support, shipping queries etc.
Is the R-134G7210100CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-134G7210100CD have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for R-134G7210100CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-134G7210100CD often in real-time on the comparison pages.
What if I can't find stock of R-134G7210100CD?
You can fill out our help required form which you can use to request a quote for R-134G7210100CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.