Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | U.FL Right Angle Plug |
---|---|
Connector Type B | SMA Bulkhead Jack |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 11.8" |
Cable Length - Metric | 300mm |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | RF Coaxial |
Cable Length | 300mm |
Colour | Black |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | U.FL Right Angle Plug |
---|---|
Connector Type B | SMA Bulkhead Jack |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 11.8" |
Cable Length - Metric | 300mm |
Jacket Color | Black |
RoHS Compliant | Yes |
CABLE, U.FL - SMA, 300MM | element14 |
Coaxial Cable, 300Mm, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a R-132G7210300C?
Additional datasheets, footprints and schematics for R-132G7210300C are listed on our Part Details page. You can also find images and similar parts to R-132G7210300C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-132G7210300C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-132G7210300C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-132G7210300C fall under?
The R-132G7210300C is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to R-132G7210300C when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-132G7210300C you can contact the distributor directly for product support, shipping queries etc.
Is the R-132G7210300C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-132G7210300C have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for R-132G7210300C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-132G7210300C often in real-time on the comparison pages.
What if I can't find stock of R-132G7210300C?
You can fill out our help required form which you can use to request a quote for R-132G7210300C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.