Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.48
Marker Type | Self Laminating |
---|---|
Legend | CAL / ID# / BY / DATE / DUE |
Marker Dimensions | 152.4mm x 25.4mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | Grey White |
Qup3Gy |Raychem Te Connectivity QUP3GY | Newark Electronics |
Wire Labels&Markers WRAP-UP CAL GREY Sold by Pack | Rapid Electronics |
QUP3GY | Avnet America |
CALIBRATION LABELS, WRAP-AROUND, VINYL, 152.4MM W | element14 |
Where can I find additional details, specifications and documents for a QUP3GY?
Additional datasheets, footprints and schematics for QUP3GY are listed on our Part Details page. You can also find images and similar parts to QUP3GY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QUP3GY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QUP3GY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QUP3GY fall under?
The QUP3GY is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to QUP3GY when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QUP3GY you can contact the distributor directly for product support, shipping queries etc.
Is the QUP3GY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QUP3GY have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for QUP3GY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QUP3GY often in real-time on the comparison pages.
What if I can't find stock of QUP3GY?
You can fill out our help required form which you can use to request a quote for QUP3GY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.